Capital Lighting, Inc. 7-1441-5-211 Pendants-Drum Shade 690926

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 11.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Argentum Product Name: Five Light Pendant UPC: 822920219924 Category: Pendant Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 11.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Argentum Product Name: Five Light Pendant UPC: 822920219924 Category: Pendant Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
7-1441-5-211 Pendants-Drum Shade - 690926 - Capital Lighting, Inc.
Columbus, OH, USA
7-1441-5-211 Pendants-Drum Shade
690926
7-1441-5-211 Pendants-Drum Shade 690926
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 11.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Argentum Product Name: Five Light Pendant UPC: 822920219924 Category: Pendant Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 11.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Argentum
Product Name: Five Light Pendant
UPC: 822920219924
Category: Pendant
Glass: White Opal
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690926
Product Name 7-1441-5-211 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details