PRODUCT DETAILS / SPECS
Width/Dia: 68.00
Height: 16.10
Bulb
Finish: Old Weathered Bronze
Product Name: 68`` Ceiling Fan
UPC: 822920221644
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 212x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 68
Blade type: Walnut
Electricity Use: 112
Light Kit: Sold Separately
Speeds: 3-Speed, RPM: Low - 40/High - 110
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 8859
Airflow Efficienty: 79
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 690901 |
| Product Name | 68-CF-5WA-OWB Fans-Ceiling Fans |