Capital Lighting, Inc. 4362-281 Pendants-Drum Shade 690898

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harvard Ct Bronze Product Name: Three Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harvard Ct Bronze Product Name: Three Light Pendant

Suppliers

Company
Product
Description
Supplier Links
4362-281 Pendants-Drum Shade - 690898 - Capital Lighting, Inc.
Columbus, OH, USA
4362-281 Pendants-Drum Shade
690898
4362-281 Pendants-Drum Shade 690898
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harvard Ct Bronze Product Name: Three Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Harvard Ct Bronze
Product Name: Three Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690898
Product Name 4362-281 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details