Capital Lighting, Inc. 4331-561 Pendants-Glass Down 690894

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brompton Bronze Product Name: One Light Mini Pendant Glass: Dover Mist
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brompton Bronze Product Name: One Light Mini Pendant Glass: Dover Mist

Suppliers

Company
Product
Description
Supplier Links
4331-561 Pendants-Glass Down - 690894 - Capital Lighting, Inc.
Columbus, OH, USA
4331-561 Pendants-Glass Down
690894
4331-561 Pendants-Glass Down 690894
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brompton Bronze Product Name: One Light Mini Pendant Glass: Dover Mist

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brompton Bronze
Product Name: One Light Mini Pendant
Glass: Dover Mist

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690894
Product Name 4331-561 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details