Capital Lighting, Inc. 4339-561 Mid. Chandeliers-Glass Up 690892

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 31.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brompton Bronze Product Name: Nine Light Chandelier Glass: Dover Mist
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 31.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brompton Bronze Product Name: Nine Light Chandelier Glass: Dover Mist

Suppliers

Company
Product
Description
Supplier Links
4339-561 Mid. Chandeliers-Glass Up - 690892 - Capital Lighting, Inc.
Columbus, OH, USA
4339-561 Mid. Chandeliers-Glass Up
690892
4339-561 Mid. Chandeliers-Glass Up 690892
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 31.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brompton Bronze Product Name: Nine Light Chandelier Glass: Dover Mist

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 31.25
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brompton Bronze
Product Name: Nine Light Chandelier
Glass: Dover Mist

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690892
Product Name 4339-561 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details