Capital Lighting, Inc. 6424-77 Bathroom Fixtures-Four Lights 690888

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6424-77 Bathroom Fixtures-Four Lights - 690888 - Capital Lighting, Inc.
Columbus, OH, USA
6424-77 Bathroom Fixtures-Four Lights
690888
6424-77 Bathroom Fixtures-Four Lights 690888
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 6.75
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690888
Product Name 6424-77 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details