Capital Lighting, Inc. 6422-77 Bathroom Fixtures-Two Lights 690881

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6422-77 Bathroom Fixtures-Two Lights - 690881 - Capital Lighting, Inc.
Columbus, OH, USA
6422-77 Bathroom Fixtures-Two Lights
690881
6422-77 Bathroom Fixtures-Two Lights 690881
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.75
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690881
Product Name 6422-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details