Capital Lighting, Inc. 6423-267 Bathroom Fixtures-Three Lights 690880

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Three Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Three Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6423-267 Bathroom Fixtures-Three Lights - 690880 - Capital Lighting, Inc.
Columbus, OH, USA
6423-267 Bathroom Fixtures-Three Lights
690880
6423-267 Bathroom Fixtures-Three Lights 690880
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Three Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 6.75
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Brushed Bronze
Product Name: Three Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690880
Product Name 6423-267 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details