PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.75
Bulb
Type: T10
Qty: 4
Wattage: 60
Finish: Harvard Ct Bronze
Product Name: Four Light Outer Glass
Glass: Etched Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 690879 |
| Product Name | 4363-281 Mid. Chandeliers-Glass Up |
| Application | Residential |