Capital Lighting, Inc. 4366-281 Mid. Chandeliers-Glass Up 690876

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: T10 Qty: 6 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Six Light Outer Glass Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: T10 Qty: 6 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Six Light Outer Glass Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4366-281 Mid. Chandeliers-Glass Up - 690876 - Capital Lighting, Inc.
Columbus, OH, USA
4366-281 Mid. Chandeliers-Glass Up
690876
4366-281 Mid. Chandeliers-Glass Up 690876
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: T10 Qty: 6 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Six Light Outer Glass Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 20.00
Bulb
Type: T10
Qty: 6
Wattage: 60
Finish: Harvard Ct Bronze
Product Name: Six Light Outer Glass
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690876
Product Name 4366-281 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details