Capital Lighting, Inc. 4367-281 Pendants-Glass Down 690873

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Outer Glass Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Outer Glass Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4367-281 Pendants-Glass Down - 690873 - Capital Lighting, Inc.
Columbus, OH, USA
4367-281 Pendants-Glass Down
690873
4367-281 Pendants-Glass Down 690873
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Outer Glass Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Harvard Ct Bronze
Product Name: Outer Glass
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690873
Product Name 4367-281 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details