Capital Lighting, Inc. 4481-167B Mini Pendants-Rod 690868

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 21.75 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Deep Lathan Bronze Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 21.75 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Deep Lathan Bronze Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
4481-167B Mini Pendants-Rod - 690868 - Capital Lighting, Inc.
Columbus, OH, USA
4481-167B Mini Pendants-Rod
690868
4481-167B Mini Pendants-Rod 690868
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 21.75 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Deep Lathan Bronze Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 21.75
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Deep Lathan Bronze
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690868
Product Name 4481-167B Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details