Capital Lighting, Inc. 4466-273 Mid. Chandeliers-Glass Up 690867

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 19.00 Bulb Type: T10 Qty: 6 Wattage: 60 Finish: Aged Patina Iron Product Name: Six Light Chandelier Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 19.00 Bulb Type: T10 Qty: 6 Wattage: 60 Finish: Aged Patina Iron Product Name: Six Light Chandelier Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4466-273 Mid. Chandeliers-Glass Up - 690867 - Capital Lighting, Inc.
Columbus, OH, USA
4466-273 Mid. Chandeliers-Glass Up
690867
4466-273 Mid. Chandeliers-Glass Up 690867
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 19.00 Bulb Type: T10 Qty: 6 Wattage: 60 Finish: Aged Patina Iron Product Name: Six Light Chandelier Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 19.00
Bulb
Type: T10
Qty: 6
Wattage: 60
Finish: Aged Patina Iron
Product Name: Six Light Chandelier
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690867
Product Name 4466-273 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details