Capital Lighting, Inc. 4469-273 Island/Pool Table-4 Light + 690866

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 20.50 Extension: 5 Bulb Type: T10 Qty: 5 Wattage: 60 Finish: Aged Patina Iron Product Name: Five Light Island Light Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 20.50 Extension: 5 Bulb Type: T10 Qty: 5 Wattage: 60 Finish: Aged Patina Iron Product Name: Five Light Island Light Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4469-273 Island/Pool Table-4 Light + - 690866 - Capital Lighting, Inc.
Columbus, OH, USA
4469-273 Island/Pool Table-4 Light +
690866
4469-273 Island/Pool Table-4 Light + 690866
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 20.50 Extension: 5 Bulb Type: T10 Qty: 5 Wattage: 60 Finish: Aged Patina Iron Product Name: Five Light Island Light Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 20.50
Extension: 5
Bulb
Type: T10
Qty: 5
Wattage: 60
Finish: Aged Patina Iron
Product Name: Five Light Island Light
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690866
Product Name 4469-273 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details