Capital Lighting, Inc. 4468-273 Mid. Chandeliers-Glass Up 690864

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 23.25 Bulb Type: T10 Qty: 8 Wattage: 60 Finish: Aged Patina Iron Product Name: Eight Light Chandelier Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 23.25 Bulb Type: T10 Qty: 8 Wattage: 60 Finish: Aged Patina Iron Product Name: Eight Light Chandelier Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4468-273 Mid. Chandeliers-Glass Up - 690864 - Capital Lighting, Inc.
Columbus, OH, USA
4468-273 Mid. Chandeliers-Glass Up
690864
4468-273 Mid. Chandeliers-Glass Up 690864
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 23.25 Bulb Type: T10 Qty: 8 Wattage: 60 Finish: Aged Patina Iron Product Name: Eight Light Chandelier Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 23.25
Bulb
Type: T10
Qty: 8
Wattage: 60
Finish: Aged Patina Iron
Product Name: Eight Light Chandelier
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690864
Product Name 4468-273 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details