Capital Lighting, Inc. 4471-298 Mini Pendants-Rod 690863

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 21.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Aged Kinston Bronze Glass: Mottled Topaz
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 21.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Aged Kinston Bronze Glass: Mottled Topaz

Suppliers

Company
Product
Description
Supplier Links
4471-298 Mini Pendants-Rod - 690863 - Capital Lighting, Inc.
Columbus, OH, USA
4471-298 Mini Pendants-Rod
690863
4471-298 Mini Pendants-Rod 690863
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 21.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Aged Kinston Bronze Glass: Mottled Topaz

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 21.75
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Aged Kinston Bronze
Glass: Mottled Topaz

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690863
Product Name 4471-298 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details