Capital Lighting, Inc. 4476-298 Mid. Chandeliers-Glass Up 690862

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.75 Bulb Type: T10 Qty: 6 Wattage: 60 Finish: Aged Kinston Bronze Product Name: Six Light Chandelier Glass: Mottled Topaz
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.75 Bulb Type: T10 Qty: 6 Wattage: 60 Finish: Aged Kinston Bronze Product Name: Six Light Chandelier Glass: Mottled Topaz

Suppliers

Company
Product
Description
Supplier Links
4476-298 Mid. Chandeliers-Glass Up - 690862 - Capital Lighting, Inc.
Columbus, OH, USA
4476-298 Mid. Chandeliers-Glass Up
690862
4476-298 Mid. Chandeliers-Glass Up 690862
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.75 Bulb Type: T10 Qty: 6 Wattage: 60 Finish: Aged Kinston Bronze Product Name: Six Light Chandelier Glass: Mottled Topaz

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.75
Bulb
Type: T10
Qty: 6
Wattage: 60
Finish: Aged Kinston Bronze
Product Name: Six Light Chandelier
Glass: Mottled Topaz

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690862
Product Name 4476-298 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details