Capital Lighting, Inc. 4472-298 Semi-Flush Mts.-Bowl Style 690861

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Kinston Bronze Glass: Mottled Topaz
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Kinston Bronze Glass: Mottled Topaz

Suppliers

Company
Product
Description
Supplier Links
4472-298 Semi-Flush Mts.-Bowl Style - 690861 - Capital Lighting, Inc.
Columbus, OH, USA
4472-298 Semi-Flush Mts.-Bowl Style
690861
4472-298 Semi-Flush Mts.-Bowl Style 690861
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Kinston Bronze Glass: Mottled Topaz

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Kinston Bronze
Glass: Mottled Topaz

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690861
Product Name 4472-298 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details