Capital Lighting, Inc. 4473-298 Pendants-Bowl Style 690860

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Kinston Bronze Glass: Mottled Topaz
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Kinston Bronze Glass: Mottled Topaz

Suppliers

Company
Product
Description
Supplier Links
4473-298 Pendants-Bowl Style - 690860 - Capital Lighting, Inc.
Columbus, OH, USA
4473-298 Pendants-Bowl Style
690860
4473-298 Pendants-Bowl Style 690860
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Kinston Bronze Glass: Mottled Topaz

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 26.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Kinston Bronze
Glass: Mottled Topaz

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690860
Product Name 4473-298 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details