Capital Lighting, Inc. 6392-573 Bathroom Fixtures-Two Lights 690858

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 5.50 Extension: 5 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Patina Iron Product Name: Two Light Bath Lighting Glass: Deep Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 5.50 Extension: 5 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Patina Iron Product Name: Two Light Bath Lighting Glass: Deep Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
6392-573 Bathroom Fixtures-Two Lights - 690858 - Capital Lighting, Inc.
Columbus, OH, USA
6392-573 Bathroom Fixtures-Two Lights
690858
6392-573 Bathroom Fixtures-Two Lights 690858
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 5.50 Extension: 5 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Patina Iron Product Name: Two Light Bath Lighting Glass: Deep Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 5.50
Extension: 5
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Patina Iron
Product Name: Two Light Bath Lighting
Glass: Deep Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690858
Product Name 6392-573 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details