Capital Lighting, Inc. 6334-561 Bathroom Fixtures-Four Lights 690857

Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 5.25 Bulb Qty: 4 Wattage: 100 Finish: Brompton Bronze Product Name: Four Light Wall Sconce Glass: Dover Mist
Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 5.25 Bulb Qty: 4 Wattage: 100 Finish: Brompton Bronze Product Name: Four Light Wall Sconce Glass: Dover Mist

Suppliers

Company
Product
Description
Supplier Links
6334-561 Bathroom Fixtures-Four Lights - 690857 - Capital Lighting, Inc.
Columbus, OH, USA
6334-561 Bathroom Fixtures-Four Lights
690857
6334-561 Bathroom Fixtures-Four Lights 690857
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 5.25 Bulb Qty: 4 Wattage: 100 Finish: Brompton Bronze Product Name: Four Light Wall Sconce Glass: Dover Mist

PRODUCT DETAILS / SPECS
Height: 7.75
Length 7.75
Extension: 5.25
Bulb
Qty: 4
Wattage: 100
Finish: Brompton Bronze
Product Name: Four Light Wall Sconce
Glass: Dover Mist

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690857
Product Name 6334-561 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details