Capital Lighting, Inc. 6361-281 Sconces-Single Glass 690856

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Extension: 4.5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Outer Glass Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Extension: 4.5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Outer Glass Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6361-281 Sconces-Single Glass - 690856 - Capital Lighting, Inc.
Columbus, OH, USA
6361-281 Sconces-Single Glass
690856
6361-281 Sconces-Single Glass 690856
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Extension: 4.5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Outer Glass Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.25
Extension: 4.5
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Harvard Ct Bronze
Product Name: Outer Glass
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690856
Product Name 6361-281 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details