Capital Lighting, Inc. 6363-281 Bathroom Fixtures-Three Lights 690851

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 6.75 Extension: 4 Bulb Type: T4 Qty: 3 Wattage: 75 Finish: Harvard Ct Bronze Product Name: Outer Glass Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 6.75 Extension: 4 Bulb Type: T4 Qty: 3 Wattage: 75 Finish: Harvard Ct Bronze Product Name: Outer Glass Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6363-281 Bathroom Fixtures-Three Lights - 690851 - Capital Lighting, Inc.
Columbus, OH, USA
6363-281 Bathroom Fixtures-Three Lights
690851
6363-281 Bathroom Fixtures-Three Lights 690851
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 6.75 Extension: 4 Bulb Type: T4 Qty: 3 Wattage: 75 Finish: Harvard Ct Bronze Product Name: Outer Glass Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 6.75
Extension: 4
Bulb
Type: T4
Qty: 3
Wattage: 75
Finish: Harvard Ct Bronze
Product Name: Outer Glass
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690851
Product Name 6363-281 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details