Capital Lighting, Inc. 4392-573 Pendants-Other 690849

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.25 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Patina Iron Glass: Deep Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.25 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Patina Iron Glass: Deep Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
4392-573 Pendants-Other - 690849 - Capital Lighting, Inc.
Columbus, OH, USA
4392-573 Pendants-Other
690849
4392-573 Pendants-Other 690849
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.25 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Patina Iron Glass: Deep Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.25
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Patina Iron
Glass: Deep Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690849
Product Name 4392-573 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details