Capital Lighting, Inc. 4463-273 Semi-Flush Mts.-Bowl Style 690848

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Patina Iron Product Name: Three Light Semi-Flush Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Patina Iron Product Name: Three Light Semi-Flush Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4463-273 Semi-Flush Mts.-Bowl Style - 690848 - Capital Lighting, Inc.
Columbus, OH, USA
4463-273 Semi-Flush Mts.-Bowl Style
690848
4463-273 Semi-Flush Mts.-Bowl Style 690848
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Patina Iron Product Name: Three Light Semi-Flush Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Patina Iron
Product Name: Three Light Semi-Flush
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690848
Product Name 4463-273 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details