Capital Lighting, Inc. 4393-573 Sconces-Pocket 690847

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.75 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina Iron Product Name: Three Light Wall Sconce Glass: Deep Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.75 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina Iron Product Name: Three Light Wall Sconce Glass: Deep Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
4393-573 Sconces-Pocket - 690847 - Capital Lighting, Inc.
Columbus, OH, USA
4393-573 Sconces-Pocket
690847
4393-573 Sconces-Pocket 690847
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.75 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina Iron Product Name: Three Light Wall Sconce Glass: Deep Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 21.75
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Patina Iron
Product Name: Three Light Wall Sconce
Glass: Deep Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690847
Product Name 4393-573 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details