Capital Lighting, Inc. 4396-573 Mid. Chandeliers-Candle 690846

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.25 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Patina Iron Product Name: Six Light Pendant Glass: Deep Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.25 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Patina Iron Product Name: Six Light Pendant Glass: Deep Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
4396-573 Mid. Chandeliers-Candle - 690846 - Capital Lighting, Inc.
Columbus, OH, USA
4396-573 Mid. Chandeliers-Candle
690846
4396-573 Mid. Chandeliers-Candle 690846
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.25 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Patina Iron Product Name: Six Light Pendant Glass: Deep Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.25
Bulb
Type: G16-1/2
Qty: 6
Wattage: 60
Finish: Patina Iron
Product Name: Six Light Pendant
Glass: Deep Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690846
Product Name 4396-573 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details