Capital Lighting, Inc. 4462-273 Sconces-Double Glass 690845

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Aged Patina Iron Product Name: Two Light Wall Lamp Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Aged Patina Iron Product Name: Two Light Wall Lamp Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4462-273 Sconces-Double Glass - 690845 - Capital Lighting, Inc.
Columbus, OH, USA
4462-273 Sconces-Double Glass
690845
4462-273 Sconces-Double Glass 690845
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Aged Patina Iron Product Name: Two Light Wall Lamp Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 18.50
Extension: 5
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Aged Patina Iron
Product Name: Two Light Wall Lamp
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690845
Product Name 4462-273 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details