Capital Lighting, Inc. 4397-573 Semi-Flush Mts.-Drum Shade 690843

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Iron Product Name: Three Light Semi Flush Glass: Deep Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Iron Product Name: Three Light Semi Flush Glass: Deep Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
4397-573 Semi-Flush Mts.-Drum Shade - 690843 - Capital Lighting, Inc.
Columbus, OH, USA
4397-573 Semi-Flush Mts.-Drum Shade
690843
4397-573 Semi-Flush Mts.-Drum Shade 690843
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Iron Product Name: Three Light Semi Flush Glass: Deep Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Patina Iron
Product Name: Three Light Semi Flush
Glass: Deep Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690843
Product Name 4397-573 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details