Capital Lighting, Inc. 4398-573 Island/Pool Table-Drum Shades 690841

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 26.50 Extension: 21.6 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Patina Iron Product Name: Front Glass Glass: Deep Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 26.50 Extension: 21.6 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Patina Iron Product Name: Front Glass Glass: Deep Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
4398-573 Island/Pool Table-Drum Shades - 690841 - Capital Lighting, Inc.
Columbus, OH, USA
4398-573 Island/Pool Table-Drum Shades
690841
4398-573 Island/Pool Table-Drum Shades 690841
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 26.50 Extension: 21.6 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Patina Iron Product Name: Front Glass Glass: Deep Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 26.50
Extension: 21.6
Bulb
Type: G16-1/2
Qty: 6
Wattage: 60
Finish: Patina Iron
Product Name: Front Glass
Glass: Deep Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690841
Product Name 4398-573 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details