PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.25
Extension: 4
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Aged Patina Iron
Product Name: One Light Wall Lamp
Glass: Etched Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 690840 |
| Product Name | 4460-273 Sconces-Single Glass |
| Application | Residential |