Capital Lighting, Inc. 4485-167B Mid. Chandeliers-Glass Up 690836

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 23.50 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Deep Lathan Bronze Product Name: Five Light Chandelier Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 23.50 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Deep Lathan Bronze Product Name: Five Light Chandelier Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
4485-167B Mid. Chandeliers-Glass Up - 690836 - Capital Lighting, Inc.
Columbus, OH, USA
4485-167B Mid. Chandeliers-Glass Up
690836
4485-167B Mid. Chandeliers-Glass Up 690836
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 23.50 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Deep Lathan Bronze Product Name: Five Light Chandelier Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 23.50
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Deep Lathan Bronze
Product Name: Five Light Chandelier
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690836
Product Name 4485-167B Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details