Capital Lighting, Inc. 4484-167B Mid. Chandeliers-Glass Up 690834

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 17.50 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Deep Lathan Bronze Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 17.50 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Deep Lathan Bronze Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
4484-167B Mid. Chandeliers-Glass Up - 690834 - Capital Lighting, Inc.
Columbus, OH, USA
4484-167B Mid. Chandeliers-Glass Up
690834
4484-167B Mid. Chandeliers-Glass Up 690834
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 17.50 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Deep Lathan Bronze Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 17.50
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Deep Lathan Bronze
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690834
Product Name 4484-167B Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details