PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Kinston Bronze
Product Name: One Light Mini Pendant
Glass: Etched Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 690832 |
| Product Name | 4491-298 Mini Pendants-Drum Shades |
| Application | Residential |