Capital Lighting, Inc. 6247-267B Semi-Flush Mts.-Bowl Style 690829

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Two Light Semi Flush Glass: Brushed Caramel Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Two Light Semi Flush Glass: Brushed Caramel Silk

Suppliers

Company
Product
Description
Supplier Links
6247-267B Semi-Flush Mts.-Bowl Style - 690829 - Capital Lighting, Inc.
Columbus, OH, USA
6247-267B Semi-Flush Mts.-Bowl Style
690829
6247-267B Semi-Flush Mts.-Bowl Style 690829
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Two Light Semi Flush Glass: Brushed Caramel Silk

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Brushed Bronze
Product Name: Two Light Semi Flush
Glass: Brushed Caramel Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690829
Product Name 6247-267B Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details