Capital Lighting, Inc. 6248-267B Pendants-Bowl Style 690827

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Three Light Pendant Glass: Brushed Caramel Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Three Light Pendant Glass: Brushed Caramel Silk

Suppliers

Company
Product
Description
Supplier Links
6248-267B Pendants-Bowl Style - 690827 - Capital Lighting, Inc.
Columbus, OH, USA
6248-267B Pendants-Bowl Style
690827
6248-267B Pendants-Bowl Style 690827
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Three Light Pendant Glass: Brushed Caramel Silk

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Brushed Bronze
Product Name: Three Light Pendant
Glass: Brushed Caramel Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690827
Product Name 6248-267B Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details