Capital Lighting, Inc. 4499-298 Semi-Flush Mts.-Drum Shade 690819

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Kinston Bronze Product Name: Three Light Semi Flush Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Kinston Bronze Product Name: Three Light Semi Flush Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4499-298 Semi-Flush Mts.-Drum Shade - 690819 - Capital Lighting, Inc.
Columbus, OH, USA
4499-298 Semi-Flush Mts.-Drum Shade
690819
4499-298 Semi-Flush Mts.-Drum Shade 690819
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Kinston Bronze Product Name: Three Light Semi Flush Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Kinston Bronze
Product Name: Three Light Semi Flush
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690819
Product Name 4499-298 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details