Capital Lighting, Inc. 4507-292 Mid. Chandeliers-Glass Up 690816

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 34.75 Bulb Type: T10/GU10 Qty: 6 Wattage: 60 Finish: Terzetto Bronze Product Name: Six Light Outer Glass Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 34.75 Bulb Type: T10/GU10 Qty: 6 Wattage: 60 Finish: Terzetto Bronze Product Name: Six Light Outer Glass Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4507-292 Mid. Chandeliers-Glass Up - 690816 - Capital Lighting, Inc.
Columbus, OH, USA
4507-292 Mid. Chandeliers-Glass Up
690816
4507-292 Mid. Chandeliers-Glass Up 690816
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 34.75 Bulb Type: T10/GU10 Qty: 6 Wattage: 60 Finish: Terzetto Bronze Product Name: Six Light Outer Glass Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 34.75
Bulb
Type: T10/GU10
Qty: 6
Wattage: 60
Finish: Terzetto Bronze
Product Name: Six Light Outer Glass
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690816
Product Name 4507-292 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details