Capital Lighting, Inc. 6144-573 Bathroom Fixtures-Four Lights 690815

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 12.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Patina Iron Product Name: Four Light Bath Bar Glass: Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 12.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Patina Iron Product Name: Four Light Bath Bar Glass: Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
6144-573 Bathroom Fixtures-Four Lights - 690815 - Capital Lighting, Inc.
Columbus, OH, USA
6144-573 Bathroom Fixtures-Four Lights
690815
6144-573 Bathroom Fixtures-Four Lights 690815
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 12.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Patina Iron Product Name: Four Light Bath Bar Glass: Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 12.25
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Patina Iron
Product Name: Four Light Bath Bar
Glass: Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690815
Product Name 6144-573 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details