Capital Lighting, Inc. 4509-292 Mid. Chandeliers-Glass Up 690813

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.25 Bulb Type: T10/GU10 Qty: 9 Wattage: 60 Finish: Terzetto Bronze Product Name: Nine Light Outer Glass Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.25 Bulb Type: T10/GU10 Qty: 9 Wattage: 60 Finish: Terzetto Bronze Product Name: Nine Light Outer Glass Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4509-292 Mid. Chandeliers-Glass Up - 690813 - Capital Lighting, Inc.
Columbus, OH, USA
4509-292 Mid. Chandeliers-Glass Up
690813
4509-292 Mid. Chandeliers-Glass Up 690813
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.25 Bulb Type: T10/GU10 Qty: 9 Wattage: 60 Finish: Terzetto Bronze Product Name: Nine Light Outer Glass Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 36.25
Bulb
Type: T10/GU10
Qty: 9
Wattage: 60
Finish: Terzetto Bronze
Product Name: Nine Light Outer Glass
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690813
Product Name 4509-292 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details