Capital Lighting, Inc. 6143-573 Bathroom Fixtures-Three Lights 690812

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 12.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Patina Iron Glass: Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 12.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Patina Iron Glass: Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
6143-573 Bathroom Fixtures-Three Lights - 690812 - Capital Lighting, Inc.
Columbus, OH, USA
6143-573 Bathroom Fixtures-Three Lights
690812
6143-573 Bathroom Fixtures-Three Lights 690812
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 12.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Patina Iron Glass: Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 12.25
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Patina Iron
Glass: Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690812
Product Name 6143-573 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details