Capital Lighting, Inc. 6141-573 Sconces-Single Glass 690811

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 21.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron Glass: Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 21.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron Glass: Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
6141-573 Sconces-Single Glass - 690811 - Capital Lighting, Inc.
Columbus, OH, USA
6141-573 Sconces-Single Glass
690811
6141-573 Sconces-Single Glass 690811
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 21.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron Glass: Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 21.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Patina Iron
Glass: Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690811
Product Name 6141-573 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details