Capital Lighting, Inc. 6234-288 Bathroom Fixtures-Four Lights 690807

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 4.75 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Deep Flax Bronze Product Name: Four Light Wall Sconce Glass: Venata De Oro
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 4.75 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Deep Flax Bronze Product Name: Four Light Wall Sconce Glass: Venata De Oro

Suppliers

Company
Product
Description
Supplier Links
6234-288 Bathroom Fixtures-Four Lights - 690807 - Capital Lighting, Inc.
Columbus, OH, USA
6234-288 Bathroom Fixtures-Four Lights
690807
6234-288 Bathroom Fixtures-Four Lights 690807
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 4.75 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Deep Flax Bronze Product Name: Four Light Wall Sconce Glass: Venata De Oro

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 4.75
Extension: 5.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Deep Flax Bronze
Product Name: Four Light Wall Sconce
Glass: Venata De Oro

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690807
Product Name 6234-288 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details