Capital Lighting, Inc. 6243-84 Bathroom Fixtures-Three Lights 690805

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.25 Extension: 6.25 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Bath Bar Glass: Brushed Caramel Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.25 Extension: 6.25 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Bath Bar Glass: Brushed Caramel Silk

Suppliers

Company
Product
Description
Supplier Links
6243-84 Bathroom Fixtures-Three Lights - 690805 - Capital Lighting, Inc.
Columbus, OH, USA
6243-84 Bathroom Fixtures-Three Lights
690805
6243-84 Bathroom Fixtures-Three Lights 690805
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.25 Extension: 6.25 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Bath Bar Glass: Brushed Caramel Silk

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 7.25
Extension: 6.25
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Brushed Nickel
Product Name: Three Light Bath Bar
Glass: Brushed Caramel Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690805
Product Name 6243-84 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details