Capital Lighting, Inc. 6242-84 Bathroom Fixtures-Two Lights 690802

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.25 Extension: 6.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Bath Bar Glass: Brushed Caramel Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.25 Extension: 6.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Bath Bar Glass: Brushed Caramel Silk

Suppliers

Company
Product
Description
Supplier Links
6242-84 Bathroom Fixtures-Two Lights - 690802 - Capital Lighting, Inc.
Columbus, OH, USA
6242-84 Bathroom Fixtures-Two Lights
690802
6242-84 Bathroom Fixtures-Two Lights 690802
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.25 Extension: 6.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Bath Bar Glass: Brushed Caramel Silk

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.25
Extension: 6.25
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Brushed Nickel
Product Name: Two Light Bath Bar
Glass: Brushed Caramel Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690802
Product Name 6242-84 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details