Capital Lighting, Inc. 6241-84 Sconces-Single Glass 690800

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Extension: 6.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Bath Bar Glass: Brushed Caramel Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Extension: 6.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Bath Bar Glass: Brushed Caramel Silk

Suppliers

Company
Product
Description
Supplier Links
6241-84 Sconces-Single Glass - 690800 - Capital Lighting, Inc.
Columbus, OH, USA
6241-84 Sconces-Single Glass
690800
6241-84 Sconces-Single Glass 690800
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Extension: 6.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Bath Bar Glass: Brushed Caramel Silk

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 8.50
Extension: 6.25
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Product Name: One Light Bath Bar
Glass: Brushed Caramel Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690800
Product Name 6241-84 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details