Capital Lighting, Inc. 12057WTOI Island/Pool Table-Drum Shades 690789

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 11.75 Length 11.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12.06 Product Name: Six Light Chandelier UPC: 783209075115 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Canopy: L 18 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 11.75 Length 11.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12.06 Product Name: Six Light Chandelier UPC: 783209075115 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Canopy: L 18 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12057WTOI Island/Pool Table-Drum Shades - 690789 - Capital Lighting, Inc.
Columbus, OH, USA
12057WTOI Island/Pool Table-Drum Shades
690789
12057WTOI Island/Pool Table-Drum Shades 690789
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 11.75 Length 11.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12.06 Product Name: Six Light Chandelier UPC: 783209075115 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Canopy: L 18 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 11.75
Length 11.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 12.06
Product Name: Six Light Chandelier
UPC: 783209075115
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 18
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690789
Product Name 12057WTOI Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details