Capital Lighting, Inc. 12763WTPN Bathroom Fixtures-Three Lights 690788

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 8.25 Extension: 7.8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 3.4 Product Name: Three Light Bath Vanity UPC: 783209075399 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 8.25 Extension: 7.8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 3.4 Product Name: Three Light Bath Vanity UPC: 783209075399 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12763WTPN Bathroom Fixtures-Three Lights - 690788 - Capital Lighting, Inc.
Columbus, OH, USA
12763WTPN Bathroom Fixtures-Three Lights
690788
12763WTPN Bathroom Fixtures-Three Lights 690788
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 8.25 Extension: 7.8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 3.4 Product Name: Three Light Bath Vanity UPC: 783209075399 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 8.25
Extension: 7.8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 3.4
Product Name: Three Light Bath Vanity
UPC: 783209075399
Category: Bath Vanity
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690788
Product Name 12763WTPN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details