Capital Lighting, Inc. 12753WTPN Pendants-Drum Shade 690783

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 9.61 Product Name: Four Light Entry Foyer Pendant UPC: 783209075337 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 9.61 Product Name: Four Light Entry Foyer Pendant UPC: 783209075337 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12753WTPN Pendants-Drum Shade - 690783 - Capital Lighting, Inc.
Columbus, OH, USA
12753WTPN Pendants-Drum Shade
690783
12753WTPN Pendants-Drum Shade 690783
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 9.61 Product Name: Four Light Entry Foyer Pendant UPC: 783209075337 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Weight: 9.61
Product Name: Four Light Entry Foyer Pendant
UPC: 783209075337
Category: Entry Foyer Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690783
Product Name 12753WTPN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details