Capital Lighting, Inc. 12761WTPN Sconces-Single Candle 690782

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.50 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1.7 Product Name: One Light Wall Sconce UPC: 783209075375 Category: Wall Sconce Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.50 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1.7 Product Name: One Light Wall Sconce UPC: 783209075375 Category: Wall Sconce Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12761WTPN Sconces-Single Candle - 690782 - Capital Lighting, Inc.
Columbus, OH, USA
12761WTPN Sconces-Single Candle
690782
12761WTPN Sconces-Single Candle 690782
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.50 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1.7 Product Name: One Light Wall Sconce UPC: 783209075375 Category: Wall Sconce Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.50
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 1.7
Product Name: One Light Wall Sconce
UPC: 783209075375
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690782
Product Name 12761WTPN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details